Keystone Electronics Corp. Flat Washer, #4, Steel 7230-1

Description
Part Number: 7230-1 Finish/Plating: Zinc & Yellow Chromate Hole Size: #4, M3 Material: Steel OD: .220 [5.6] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 7230-1 Finish/Plating: Zinc & Yellow Chromate Hole Size: #4, M3 Material: Steel OD: .220 [5.6] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Steel - 7230-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Steel
7230-1
Flat Washer, #4, Steel 7230-1
Part Number: 7230-1 Finish/Plating: Zinc & Yellow Chromate Hole Size: #4, M3 Material: Steel OD: .220 [5.6] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 7230-1

  • Finish/Plating: Zinc & Yellow Chromate
  • Hole Size: #4, M3
  • Material: Steel
  • OD: .220 [5.6]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now
Standard Washers - 36-7230-1-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-7230-1-ND
Standard Washers 36-7230-1-ND
"Flat Washer 0.032"" (0.81mm) Thick Steel Zinc, Yellow Chromate"

"Flat Washer 0.032"" (0.81mm) Thick Steel Zinc, Yellow Chromate"

Buy Now Datasheet
FLAT WASHER - 7230-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
FLAT WASHER
7230-1
FLAT WASHER 7230-1
FLAT WASHER

FLAT WASHER

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Washers Washers Washers
Product Number 7230-1 36-7230-1-ND 7230-1
Product Name Flat Washer, #4, Steel Standard Washers FLAT WASHER
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.135 inch (3.429 mm)
View Details
2 suppliers
Polarizing Washer-Black - 60 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Polarizing Washer-Black
Material Polyethylene
View Details
Flat Washer, #10, Fibre - 3129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #10, Steel - 4703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers