Keystone Electronics Corp. Polarizing Washer-Black 60

Description
Part Number: 60 Cell Size: D, C, AA Color: Black Material: Polyethylene * Battery clip not included * Clips onto . Can be added to steel battery clips; P/Ns: (C cell), (D cell), (AA Cell) Protects battery and circuitry from improper battery installation. Only positive dimpled battery contact will make contact.
Request a Quote Datasheet
Description
Part Number: 60 Cell Size: D, C, AA Color: Black Material: Polyethylene * Battery clip not included * Clips onto . Can be added to steel battery clips; P/Ns: (C cell), (D cell), (AA Cell) Protects battery and circuitry from improper battery installation. Only positive dimpled battery contact will make contact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarizing Washer-Black - 60 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarizing Washer-Black
60
Polarizing Washer-Black 60
Part Number: 60 Cell Size: D, C, AA Color: Black Material: Polyethylene * Battery clip not included * Clips onto . Can be added to steel battery clips; P/Ns: (C cell), (D cell), (AA Cell) Protects battery and circuitry from improper battery installation. Only positive dimpled battery contact will make contact.

Part Number: 60

  • Cell Size: D, C, AA
  • Color: Black
  • Material: Polyethylene

* Battery clip not included *

  • Clips onto .
  • Can be added to steel battery clips;
    • P/Ns: (C cell), (D cell), (AA Cell)
  • Protects battery and circuitry from improper battery installation.
  • Only positive dimpled battery contact will make contact.
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Washers
Product Number 60
Product Name Polarizing Washer-Black
Washer Type Polarizing Washer-Black
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers