Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3215

Description
Part Number: 3215 "ID": .260 [6.6] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3215 "ID": .260 [6.6] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3215
Flat Washer, 1/4", Fibre 3215
Part Number: 3215 "ID": .260 [6.6] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3215

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3215-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3215-ND
Standard Washers 36-3215-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 09C9805 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
09C9805
Washer Rohs Compliant Keystone 09C9805
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3215 36-3215-ND 09C9805
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3350 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers