Keystone Electronics Corp. Internal Tooth Washer 11360-4

Description
Part Number: 11360-4 Hole Size: #4, M3 Material: Phosphor Bronze OD: .260 [6.6] Style: Locking Type: Washer
Request a Quote
Description
Part Number: 11360-4 Hole Size: #4, M3 Material: Phosphor Bronze OD: .260 [6.6] Style: Locking Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Internal tooth washer designed for #4 (M3) screws, made of phosphor bronze with nickel plate, with an inner diameter of 0.120 inch (3.1 mm), outer diameter of 0.265 inch (6.7 mm), and thickness of 0.017 inch (0.43 mm).

Datasheet Summary
Powered by GS/AI

Internal tooth washer designed for #4 (M3) screws, made of phosphor bronze with nickel plate, with an inner diameter of 0.120 inch (3.1 mm), outer diameter of 0.265 inch (6.7 mm), and thickness of 0.017 inch (0.43 mm).

Suppliers

Company
Product
Description
Supplier Links
Internal Tooth Washer - 11360-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Internal Tooth Washer
11360-4
Internal Tooth Washer 11360-4
Part Number: 11360-4 Hole Size: #4, M3 Material: Phosphor Bronze OD: .260 [6.6] Style: Locking Type: Washer

Part Number: 11360-4

  • Hole Size: #4, M3
  • Material: Phosphor Bronze
  • OD: .260 [6.6]
  • Style: Locking
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-11360-4-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-11360-4-ND
Standard Washers 36-11360-4-ND
WASHER INT TOOTH PHOSPHOR BRONZE

WASHER INT TOOTH PHOSPHOR BRONZE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 11360-4 36-11360-4-ND
Product Name Internal Tooth Washer Standard Washers
Washer Type Lockwasher, Internal Tooth Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Steel Lock Washer - 4693 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.117 inch (2.972 mm)
View Details
4 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
4 suppliers
Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers