Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3186

Description
Part Number: 3186 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3186 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 0.500 inches (12.7 mm), and a thickness of 0.047 inches (1.19 mm), designed for use with 3/8" screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 0.500 inches (12.7 mm), and a thickness of 0.047 inches (1.19 mm), designed for use with 3/8" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3186
Flat Washer, 3/8", Fibre 3186
Part Number: 3186 "ID": .385 [9.8] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3186

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6888 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6888
Washer Rohs Compliant Keystone 99H6888
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Washers Washers
Product Number 3186 99H6888
Product Name Flat Washer, 3/8", Fibre Washer Rohs Compliant Keystone
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
4 suppliers
Lockwasher - 1476 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
5 suppliers