Keystone Electronics Corp. Jack Screw Clear .187" Length 7226-5

Description
Part Number: 7226-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .187 [4.74] Material: Steel Thread: 4-40 3/16 Hex Only
Request a Quote
Description
Part Number: 7226-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .187 [4.74] Material: Steel Thread: 4-40 3/16 Hex Only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7226-5 is a clear chromate-plated steel 4-40 thread jack screw at 0.187 inch (4.8 mm) length, designed for D-subminiature connector mounting. It is supplied unassembled without hardware, and features a captivated helical spring lockwasher for simplified use.

Datasheet Summary
Powered by GS/AI

7226-5 is a clear chromate-plated steel 4-40 thread jack screw at 0.187 inch (4.8 mm) length, designed for D-subminiature connector mounting. It is supplied unassembled without hardware, and features a captivated helical spring lockwasher for simplified use.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Clear .187
New Hyde Park, NY, USA
Jack Screw Clear .187" Length
7226-5
Jack Screw Clear .187" Length 7226-5
Part Number: 7226-5 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .187 [4.74] Material: Steel Thread: 4-40 3/16 Hex Only

Part Number: 7226-5

  • D Diameter: .187 (4.8)
  • Finish/Plating: Zinc & Clear Chromate
  • Hardware: No
  • Length: .187 [4.74]
  • Material: Steel
  • Thread: 4-40
  • 3/16 Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7226-5
Product Name Jack Screw Clear .187" Length
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers
Pan Head Screw - 9350 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Titanium SHCS M6 x 20mm Long - 25063 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers