Keystone Electronics Corp. Panel Bearing for .125 Shaft 1706

Description
Part Number: 1706 "ID": .128 [3.3] Finish/Plating: Nickel Plate Length: .437 [11.1] Material: Brass Thread: 1/4 -32
Request a Quote Datasheet
Description
Part Number: 1706 "ID": .128 [3.3] Finish/Plating: Nickel Plate Length: .437 [11.1] Material: Brass Thread: 1/4 -32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Bearing for .125 Shaft - 1706 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Panel Bearing for .125 Shaft
1706
Panel Bearing for .125 Shaft 1706
Part Number: 1706 "ID": .128 [3.3] Finish/Plating: Nickel Plate Length: .437 [11.1] Material: Brass Thread: 1/4 -32

Part Number: 1706

  • "ID": .128 [3.3]
  • Finish/Plating: Nickel Plate
  • Length: .437 [11.1]
  • Material: Brass
  • Thread: 1/4 -32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 1706
Product Name Panel Bearing for .125 Shaft
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Shoulder Screw 6-32 Thread - 2426 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
M3 Pan Head Machine Screw, 6.00L - 29341 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
M2.5 Pan Head Screw, 4.0 L - 29300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.1575 inch (4 mm)
View Details
2 suppliers
Pan Head Screw - 4690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers