Keystone Electronics Corp.
Jack Screw Yel w/Hdwr .187" Length
7227
Description
Part Number: 7227
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: Yes
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7227
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: Yes
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Yel w/Hdwr .187" Length
7227
Part Number: 7227
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: Yes
Length: .187 [4.74]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
Part Number: 7227
- D Diameter: .187 (4.8)
- Finish/Plating: Zinc & Yellow Chromate
- Hardware: Yes
- Length: .187 [4.74]
- Material: Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7227 |
|
Product Name
|
Jack Screw Yel w/Hdwr .187" Length |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Black Oxide
View Details
Keystone Electronics Corp.
Material
Stainless Steel
Length
0.1870 inch (4.75 mm)
Inch
# 4
View Details
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Standard Drives
Slotted
Material
Stainless Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Brass
View Details
2 suppliers