Keystone Electronics Corp. M3 Binding Head Screw, -5 Blue 9191-5

Description
Part Number: 9191-5 Color: Blue Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9191-5 Color: Blue Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Binding Head Screw, -5 Blue - 9191-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Binding Head Screw, -5 Blue
9191-5
M3 Binding Head Screw, -5 Blue 9191-5
Part Number: 9191-5 Color: Blue Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine

Part Number: 9191-5

  • Color: Blue
  • Length: 6mm [2.36]
  • Material: Brass
  • Style: Binding Head
  • Thread: M3
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9191-5-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9191-5-ND
Machine Screw 36-9191-5-ND
M3x0.5 Binding Head Machine Screw Combination Drive Brass

M3x0.5 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9191-5 36-9191-5-ND
Product Name M3 Binding Head Screw, -5 Blue Machine Screw
Screw Type Machine Screw Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
M4 Pan Head Machine Screw, 16.00L - 29326 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Slotted Jack Screw-Clear,.625
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers