Keystone Electronics Corp. Flat Head Screw 9511

Description
Part Number: 9511 Length: .750 [19.1] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9511 Length: .750 [19.1] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9511 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9511
Flat Head Screw 9511
Part Number: 9511 Length: .750 [19.1] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine

Part Number: 9511

  • Length: .750 [19.1]
  • Material: Steel
  • Style: Flat Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9511-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9511-ND
Machine Screw 36-9511-ND
#6-32 Flat Head Machine Screw Slotted Drive Steel

#6-32 Flat Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9511 36-9511-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Machine Screw, 4.00L - 29330 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Shoulder Screw - 36-8702-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Binding Head Screw - 9443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers