Keystone Electronics Corp. Binding Head Screw 9418

Description
Part Number: 9418 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9418 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9418 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9418
Binding Head Screw 9418
Part Number: 9418 Length: .500 [12.7] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9418

  • Length: .500 [12.7]
  • Material: Steel
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9418-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9418-ND
Machine Screw 36-9418-ND
#8-32 Binding Head Machine Screw Slotted Drive Steel

#8-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9418 36-9418-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw-slotted, Black Ox-.125
Specs
Standard Drives Slotted
Material Steel
Finish Black Oxide
View Details
Panel Screw - 36-8700-ND - DigiKey
Keystone Electronics Corp.
Specs
Head Type Other; Knob
Standard Drives Slotted
Material Stainless Steel
View Details
6-32 Binding Head Screw, -6 Green - 9190-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Jack Screw, Black Ox-.125
Specs
Material Steel
Finish Black Oxide
Length 0.2500 inch (6.35 mm)
View Details