KEYSTONE ELECTRONICS CORP.
6000 -- .080" SOLDERLESS TIP PLUG WHITE
Keystone Electronics Corp.
.080" Solderless Tip Plug White
6000
Description
Part Number: 6000
Color: White
Pin Size: 0.080
RoHS: Yes
Style: Solderless
Type: Tip Plug
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 6000
Color: White
Pin Size: 0.080
RoHS: Yes
Style: Solderless
Type: Tip Plug
Request a Quote
Email Supplier
Datasheet
Suppliers
.080" Solderless Tip Plug White
6000
Part Number: 6000
Color: White
Pin Size: 0.080
RoHS: Yes
Style: Solderless
Type: Tip Plug
Part Number: 6000
- Color: White
- Pin Size: 0.080
- RoHS: Yes
- Style: Solderless
- Type: Tip Plug
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
6000 |
|
Product Name
|
.080" Solderless Tip Plug White |
|
Shape / Form
|
Button
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Nickel; Nickel Plate
View Details