Keystone Electronics Corp. Battery Contact, Spring 5222

Description
Part Number: 5222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Dual AA Contact:
Request a Quote Datasheet
Description
Part Number: 5222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Dual AA Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Spring - 5222 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Contact, Spring
5222
Battery Contact, Spring 5222
Part Number: 5222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Button Contact: Mating Dual AA Contact:

Part Number: 5222

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Button Contact:
  • Mating Dual AA Contact:
Buy Now Datasheet
Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone - 22M2882 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone
22M2882
Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone 22M2882
BATTERY CONTACT, AA/A/CR2, SOLDER TAB; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, AA/A/CR2, SOLDER TAB; Battery Sizes Accepted:AA, A, CR2; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 5222 22M2882
Product Name Battery Contact, Spring Battery Contact, Aa/a/cr2, Solder Tab; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data