KEYSTONE ELECTRONICS CORP.
8196 -- SNAP IN HEAVY DUTY 30AMP-W/ SCREW UNASSEMBLED
Keystone Electronics Corp.
Snap In Heavy Duty 30Amp-w/ Screw Unassembled
8196
Description
Part Number: 8196
Current Rating: 30 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: 30 Amp
Thread: 10-32
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8196
Current Rating: 30 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: 30 Amp
Thread: 10-32
Request a Quote
Email Supplier
Datasheet
Suppliers
Snap In Heavy Duty 30Amp-w/ Screw Unassembled
8196
Part Number: 8196
Current Rating: 30 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Terminal Body Style: 30 Amp
Thread: 10-32
Part Number: 8196
- Current Rating: 30 Amps
- Mounting: THM Snap-in
- Orientation: Vertical
- Screw Packaging: Unassembled
- Terminal Body Style: 30 Amp
- Thread: 10-32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
8196 |
|
Product Name
|
Snap In Heavy Duty 30Amp-w/ Screw Unassembled |
|
Current
|
30 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
3 suppliers