Keystone Electronics Corp. Battery Clip, Pcb, Snap Contact, Aa, Cr2; Battery Sizes Accepted Keystone 52

Description
BATTERY CLIP, PCB, SNAP CONTACT, AA, CR2; Battery Sizes Accepted:AA, CR2; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CLIP, PCB, SNAP CONTACT, AA, CR2; Battery Sizes Accepted:AA, CR2; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, Pcb, Snap Contact, Aa, Cr2; Battery Sizes Accepted Keystone - 31C9623 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Pcb, Snap Contact, Aa, Cr2; Battery Sizes Accepted Keystone
31C9623
Battery Clip, Pcb, Snap Contact, Aa, Cr2; Battery Sizes Accepted Keystone 31C9623
BATTERY CLIP, PCB, SNAP CONTACT, AA, CR2; Battery Sizes Accepted:AA, CR2; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CLIP, PCB, SNAP CONTACT, AA, CR2; Battery Sizes Accepted:AA, CR2; Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31C9623
Product Name Battery Clip, Pcb, Snap Contact, Aa, Cr2; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details