Keystone Electronics Corp. .187" Tab Bright Brass 1262

Description
Part Number: 1262 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1262 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab Bright Brass
1262
.187" Tab Bright Brass 1262
Part Number: 1262 Current Rating: 20 Amps Finish/Plating: None Material: Brass Mounting: Rivet Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1262

  • Current Rating: 20 Amps
  • Finish/Plating: None
  • Material: Brass
  • Mounting: Rivet
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1262
Product Name .187" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0594 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Coil Battery Contact, Dual, AAA - 181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details