Keystone Electronics Corp. THM Leaf Spring Button Contact 597

Description
Part Number: 597 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact Use for Negative (Spring) Contact
Request a Quote Datasheet
Description
Part Number: 597 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact Use for Negative (Spring) Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Leaf Spring Button Contact - 597 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Leaf Spring Button Contact
597
THM Leaf Spring Button Contact 597
Part Number: 597 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact Use for Negative (Spring) Contact

Part Number: 597

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Contact
  • Use for Negative (Spring) Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 597
Product Name THM Leaf Spring Button Contact
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Board Mount AA Battery Contact - 206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 Cell Button Battery Contact - 292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details