Keystone Electronics Corp. .250" Tab Bright Brass 1258

Description
Part Number: 1258 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1258 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.250
New Hyde Park, NY, USA
.250" Tab Bright Brass
1258
.250" Tab Bright Brass 1258
Part Number: 1258 Current Rating: 20 Amps Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1258

  • Current Rating: 20 Amps
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1258
Product Name .250" Tab Bright Brass
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
Battery Contact w/ Tab,Spring - 5201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
SMT Contact for 2032 Cell on Tape & Reel - 3036TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers