KEYSTONE ELECTRONICS CORP.
118 -- COMPACT NEGATIVE CONTACT - 12MM TO 16MM DIA CELLS
Keystone Electronics Corp.
Compact Negative Contact - 12mm to 16mm Dia Cells
118
Description
Part Number: 118
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Ideal for enclosure cases with self contained battery compartments
Easy battery access, removal and installation
Suitable for Key Fobs, handheld industrial and consumer products
Spring tension contact adjusts to variations in battery diameter for dependable connections
Matching Positive contact available
- Standard height
- Low Profile
- Extended Height
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 16mm
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 118
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Ideal for enclosure cases with self contained battery compartments
Easy battery access, removal and installation
Suitable for Key Fobs, handheld industrial and consumer products
Spring tension contact adjusts to variations in battery diameter for dependable connections
Matching Positive contact available
- Standard height
- Low Profile
- Extended Height
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 16mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Compact Negative Contact - 12mm to 16mm Dia Cells
118
Part Number: 118
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Ideal for enclosure cases with self contained battery compartments
Easy battery access, removal and installation
Suitable for Key Fobs, handheld industrial and consumer products
Spring tension contact adjusts to variations in battery diameter for dependable connections
Matching Positive contact available
- Standard height
- Low Profile
- Extended Height
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 16mm
Part Number: 118
- Finish/Plating: Gold Plate
- Material: Stainless Steel
- Mounting: SMT
- Packaging: Bulk
- Type: Contact
- Ideal for enclosure cases with self contained battery compartments
- Easy battery access, removal and installation
- Suitable for Key Fobs, handheld industrial and consumer products
- Spring tension contact adjusts to variations in battery diameter for dependable connections
- Matching Positive contact available
- - Standard height
- - Low Profile
- - Extended Height
- For Tape & Reel version, request
- Accomodates cell diameters from 12mm to 16mm
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
118 |
|
Product Name
|
Compact Negative Contact - 12mm to 16mm Dia Cells |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Tin; Matte Tin
View Details
2 suppliers
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Stainless; Stainless Steel
Plating / Coating
Nickel; Nickel Plate
View Details