Keystone Electronics Corp. Matte Tin Plated- Negative Coin Cell Contact 2981

Description
Part Number: 2981 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact
Request a Quote Datasheet
Description
Part Number: 2981 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matte Tin Plated- Negative Coin Cell Contact - 2981 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Matte Tin Plated- Negative Coin Cell Contact
2981
Matte Tin Plated- Negative Coin Cell Contact 2981
Part Number: 2981 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact

Part Number: 2981

  • # of Cells: 1
  • Cell Size: Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: SMT
  • Type: Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 2981
Product Name Matte Tin Plated- Negative Coin Cell Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide-In PC Button Contact - 1088-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
Compact Negative Contact - 12mm to 16mm Dia Cells on T&R - 118TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone - 60R2402 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details