KEYSTONE ELECTRONICS CORP.
5205 -- LEAF SPRING CONTACT, SERRATED
Keystone Electronics Corp.
Leaf Spring Contact, Serrated
5205
Description
Part Number: 5205
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: A, AA, CR2, 9 Volt
Finish/Plating: Nickel Plate
Material: Spring Steel
Mounting: Case
Type: Contact
Mating Dual Contact:
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 5205
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: A, AA, CR2, 9 Volt
Finish/Plating: Nickel Plate
Material: Spring Steel
Mounting: Case
Type: Contact
Mating Dual Contact:
Request a Quote
Email Supplier
Datasheet
Suppliers
Leaf Spring Contact, Serrated
5205
Part Number: 5205
# of Cells: 1
Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
Cell Size: A, AA, CR2, 9 Volt
Finish/Plating: Nickel Plate
Material: Spring Steel
Mounting: Case
Type: Contact
Mating Dual Contact:
Part Number: 5205
- # of Cells: 1
- Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
- Cell Size: A, AA, CR2, 9 Volt
- Finish/Plating: Nickel Plate
- Material: Spring Steel
- Mounting: Case
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
5205 |
|
Product Name
|
Leaf Spring Contact, Serrated |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Brass
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Phosphor Bronze
Plating / Coating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Tin; Tin-Nickel
View Details
2 suppliers