Keystone Electronics Corp. SMT Leaf Spring Contact-Matte Tin Plate 5330

Description
Part Number: 5330 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Contact For Tape and Reel version, see
Request a Quote Datasheet
Description
Part Number: 5330 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Contact For Tape and Reel version, see
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Leaf Spring Contact-Matte Tin Plate - 5330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Leaf Spring Contact-Matte Tin Plate
5330
SMT Leaf Spring Contact-Matte Tin Plate 5330
Part Number: 5330 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Contact For Tape and Reel version, see

Part Number: 5330

  • # of Cells: 1
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Contact
  • For Tape and Reel version, see
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5330
Product Name SMT Leaf Spring Contact-Matte Tin Plate
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact w/ Tab and Lance, Spring - 5220 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details
Slide-In PC Button Contact - 1088-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details