Keystone Electronics Corp. M4 PC Mount 30 Amp-w Screw Assembled 7800-3

Description
Part Number: 7800-3 Color: Black Current Rating: 30 Amps Mounting: THM Snap-in Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote Datasheet
Description
Part Number: 7800-3 Color: Black Current Rating: 30 Amps Mounting: THM Snap-in Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount 30 Amp-w Screw Assembled - 7800-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount 30 Amp-w Screw Assembled
7800-3
M4 PC Mount 30 Amp-w Screw Assembled 7800-3
Part Number: 7800-3 Color: Black Current Rating: 30 Amps Mounting: THM Snap-in Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7800-3

  • Color: Black
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Screw Packaging: Installed & Captivated
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 7800-3
Product Name M4 PC Mount 30 Amp-w Screw Assembled
Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

5 Pairs-Male .250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
Coil Battery Contact, Dual, AAA - 181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
C Cell Dual Battery Contact - 5242 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 Cell Leaf Spring Contact - 210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
4 suppliers