Keystone Electronics Corp. .250" Tab Matte Tin Plate 1235

Description
Part Number: 1235 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 1235 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.250
New Hyde Park, NY, USA
.250" Tab Matte Tin Plate
1235
.250" Tab Matte Tin Plate 1235
Part Number: 1235 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 1235

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1235
Product Name .250" Tab Matte Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount C Cell Battery Contact - 207 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
Slide-in, THM Negative Battery Contact, AA - 1087-2 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 Cell Battery Contact (Left) - 5214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details