Keystone Electronics Corp. Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 3009

Description
RETAINER CONTACT, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; External Depth:0.89mmRoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; External Depth:0.89mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 31C0590 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
31C0590
Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 31C0590
RETAINER CONTACT, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; External Depth:0.89mmRoHS Compliant: Yes

RETAINER CONTACT, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; External Depth:0.89mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31C0590
Product Name Retainer Contact, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
99.99% Indium Anode -  - Indium Corporation
Indium Corporation
Specs
Type Anode / Anode Material
Shape / Form Bar Stock; Blank / Block
View Details