Keystone Electronics Corp. Slide-in, THM Negative Battery Contact, AA 1087-2

Description
Part Number: 1087-2 Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design
Request a Quote Datasheet
Description
Part Number: 1087-2 Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-in, THM Negative Battery Contact, AA - 1087-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-in, THM Negative Battery Contact, AA
1087-2
Slide-in, THM Negative Battery Contact, AA 1087-2
Part Number: 1087-2 Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact May be used as both positive and negative contact; dual spring design May be used with positive button contact , for single spring design

Part Number: 1087-2

  • Cell Size: AA, CR2
  • Finish/Plating: Tin-Nickel
  • Material: Stainless Steel
  • Mounting: THM
  • Type: Contact
  • May be used as both positive and negative contact; dual spring design
  • May be used with positive button contact , for single spring design
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1087-2
Product Name Slide-in, THM Negative Battery Contact, AA
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Seamless Contact Pin .566
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Nickel; Nickel Plate
View Details
KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts - 443-5002 - Utmel Electronic Limited
Specs
Contact Material Silver; Bronze
Plating / Coating Silver; Tin
OD / Width 0.1000 inch (2.54 mm)
View Details
.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details