Keystone Electronics Corp. Miniature Test Point, Tin -Brown 5265

Description
Part Number: 5265 Color: Brown Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5265 Color: Brown Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Test Point, Tin -Brown - 5265 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Test Point, Tin -Brown
5265
Miniature Test Point, Tin -Brown 5265
Part Number: 5265 Color: Brown Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5265

  • Color: Brown
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5265-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5265-ND
Test Points 36-5265-ND
"Brown PC Test Point, Miniature Phosphor Bronze, Tin Plating 0.042"" (1.06mm) Hole Diameter Mounting Type"

"Brown PC Test Point, Miniature Phosphor Bronze, Tin Plating 0.042"" (1.06mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5265 36-5265-ND
Product Name Miniature Test Point, Tin -Brown Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Test Jack-Green - 6058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
Miniature THM Test Point -Grey - 5118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Color Keyed SMT Test Point -Yellow - 5194TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Loop Type THM Test Point - 1046 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers