Keystone Electronics Corp. MultiPurpose Test Point, Tin -Red 5280

Description
Part Number: 5280 Color: Red Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5280 Color: Red Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MultiPurpose Test Point, Tin -Red - 5280 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MultiPurpose Test Point, Tin -Red
5280
MultiPurpose Test Point, Tin -Red 5280
Part Number: 5280 Color: Red Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5280

  • Color: Red
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now
Test Points - 36-5280-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5280-ND
Test Points 36-5280-ND
"Red PC Test Point, Multipurpose Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Red PC Test Point, Multipurpose Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5280 36-5280-ND
Product Name MultiPurpose Test Point, Tin -Red Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Test Jack Black - 11011-B - Keystone Electronics Corp.
View Details
2 suppliers
Color Keyed SMT Test Point -White - 5192TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Vertical PCB Test Jack-White - 6036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
PTFE Insulated Test Jack White - 11005 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers