Keystone Electronics Corp. Slotted Type THM Test Point 1035

Description
Part Number: 1035 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point
Request a Quote Datasheet
Description
Part Number: 1035 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Type THM Test Point - 1035 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Type THM Test Point
1035
Slotted Type THM Test Point 1035
Part Number: 1035 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Slotted Test Point

Part Number: 1035

  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Type: PC Slotted Test Point
Buy Now Datasheet
Test Points - 36-1035-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-1035-ND
Test Points 36-1035-ND
"PC Test Point, Slotted Brass, Tin Plating 0.039"" (1.00mm) Hole Diameter Mounting Type"

"PC Test Point, Slotted Brass, Tin Plating 0.039"" (1.00mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 1035 36-1035-ND
Product Name Slotted Type THM Test Point Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

MultiPurpose Test Point, Tin -White - 5282 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
SMT Test Point- Compact, Silver-1000 pc Reels - 5016 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
Miniature Test Point, Tin -Yellow - 5264 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Horizontal Test Jack-White - 6048 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers