Keystone Electronics Corp. THM Test Point-No Base, UltraLow Profile 5021

Description
Part Number: 5021 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote
Description
Part Number: 5021 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5021 is a thru-hole mount test point with an ultra-low profile design, featuring a phosphor bronze terminal with silver plating and a nylon 46 base rated UL 94V-0. It has a 0.040 inch (1.0 mm) mounting hole and a 0.070 inch (1.80 mm) internal diameter wire loop. The design supports secure connection with probes, grabbers, or alligator clips and is suitable for high-density PCBs. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 5021 is a thru-hole mount test point with an ultra-low profile design, featuring a phosphor bronze terminal with silver plating and a nylon 46 base rated UL 94V-0. It has a 0.040 inch (1.0 mm) mounting hole and a 0.070 inch (1.80 mm) internal diameter wire loop. The design supports secure connection with probes, grabbers, or alligator clips and is suitable for high-density PCBs. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
THM Test Point-No Base, UltraLow Profile - 5021 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Test Point-No Base, UltraLow Profile
5021
THM Test Point-No Base, UltraLow Profile 5021
Part Number: 5021 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Type: Color Keyed

Part Number: 5021

  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5021-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5021-ND
Test Points 36-5021-ND
"PC Test Point, Low Profile Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"PC Test Point, Low Profile Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5021 36-5021-ND
Product Name THM Test Point-No Base, UltraLow Profile Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

THM, Test Point Jumper, Wave Leg, .100 Spacing - 5025 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Rated Current 2 amps
View Details
MultiPurpose THM Test Point -Green - 5126 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
Compact Test Point, Tin -Orange - 5273 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
MultiPurpose Test Point, Tin -Orange - 5283 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers