Keystone Electronics Corp. Vertical PCB Test Jack-White 6036

Description
Part Number: 6036 Color: White Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 6036 Color: White Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical PCB Test Jack-White - 6036 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical PCB Test Jack-White
6036
Vertical PCB Test Jack-White 6036
Part Number: 6036 Color: White Mounting: THM Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack

Part Number: 6036

  • Color: White
  • Mounting: THM
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6036-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6036-ND
Test Points 36-6036-ND
White PC Test Point Jack Brass, Silver Plating Through Hole, Vertical Mounting Type

White PC Test Point Jack Brass, Silver Plating Through Hole, Vertical Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6036 36-6036-ND
Product Name Vertical PCB Test Jack-White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature THM Test Point -Purple - 5119 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
THM Test Point-No Base, Large - 5024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
SMT Test Point- Micro Mini, Silver-1000 pc Reels - 5015 - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 7" reel
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11004-B - Keystone Electronics Corp.
View Details
2 suppliers