Keystone Electronics Corp. Leaf Spring Contact, AA / A 5233

Description
Part Number: 5233 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Mating Dual Contact:
Request a Quote
Description
Part Number: 5233 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Mating Dual Contact:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leaf Spring Contact, AA / A - 5233 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Leaf Spring Contact, AA / A
5233
Leaf Spring Contact, AA / A 5233
Part Number: 5233 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Mating Dual Contact:

Part Number: 5233

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,910A, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Case
  • Mating Dual Contact:
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 5233
Product Name Leaf Spring Contact, AA / A
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone - 77AH8886 - Newark, An Avnet Company
Specs
Contact Material Brass
Plating / Coating Nickel; Nickel Plated Contacts
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
C Cell Spring Battery Contact - 5241 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Leaf Spring Contact - 5209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers