Keystone Electronics Corp. Leaf Spring Contact, 2 Cell 5208

Description
Part Number: 5208 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual AA Contact:
Request a Quote Datasheet
Description
Part Number: 5208 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual AA Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaf Spring Contact, 2 Cell - 5208 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Leaf Spring Contact, 2 Cell
5208
Leaf Spring Contact, 2 Cell 5208
Part Number: 5208 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual AA Contact:

Part Number: 5208

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Phosphor Bronze
  • Mounting: Case
  • Type: Contact
  • Mating Dual AA Contact:
Buy Now Datasheet
BATTERY CONTACT SPRING AA 2 CELL - 443-5208 - Utmel Electronic Limited
Hong Kong, China
BATTERY CONTACT SPRING AA 2 CELL
443-5208
BATTERY CONTACT SPRING AA 2 CELL 443-5208
BATTERY CONTACT SPRING AA 2 CELL

BATTERY CONTACT SPRING AA 2 CELL

Supplier's Site
Battery Contact, Aa, Phosphor Bronze; Battery Sizes Accepted Keystone - 95M4852 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa, Phosphor Bronze; Battery Sizes Accepted Keystone
95M4852
Battery Contact, Aa, Phosphor Bronze; Battery Sizes Accepted Keystone 95M4852
BATTERY CONTACT, AA, PHOSPHOR BRONZE; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AA, PHOSPHOR BRONZE; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 5208 443-5208 95M4852
Product Name Leaf Spring Contact, 2 Cell BATTERY CONTACT SPRING AA 2 CELL Battery Contact, Aa, Phosphor Bronze; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data