Keystone Electronics Corp. Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone 260

Description
BATTERY CONTACT, SNAP CONTACT, 9V; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CONTACT, SNAP CONTACT, 9V; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone - 77AH8884 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone
77AH8884
Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone 77AH8884
BATTERY CONTACT, SNAP CONTACT, 9V; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, SNAP CONTACT, 9V; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77AH8884
Product Name Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details