Keystone Electronics Corp. Compact THM Test Point -Purple 5124

Description
Part Number: 5124 Color: Purple Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5124 Color: Purple Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact THM Test Point -Purple - 5124 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact THM Test Point -Purple
5124
Compact THM Test Point -Purple 5124
Part Number: 5124 Color: Purple Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed

Part Number: 5124

  • Color: Purple
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Compact
  • Type: Color Keyed
Buy Now Datasheet
Test Points - 36-5124-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5124-ND
Test Points 36-5124-ND
"Purple PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

"Purple PC Test Point, Compact Phosphor Bronze, Silver Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 5124 36-5124-ND
Product Name Compact THM Test Point -Purple Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Test Jack-Green - 6052 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
Color Keyed SMT Test Point -Brown - 5195TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
Vertical PCB Test Jack-Yellow - 6039 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
PTFE Insulated Test Jack Black - 11016-B - Keystone Electronics Corp.
View Details
2 suppliers