Keystone Electronics Corp. SMT Test Point- Micro Mini, Silver-1000 pc Reels 5015

Description
Part Number: 5015 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Style: Miniature
Request a Quote
Description
Part Number: 5015 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Style: Miniature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Test Point, Micro Mini, part number 5015, from Keystone Electronics Corp. is designed for efficient and safe board-level testing, particularly on dense circuit boards. It is manufactured using .010 (.25) phosphor bronze with a silver plate finish, providing a large mounting surface area for enhanced durability and strength. The product is packaged in reels of 1,000 pieces, with tape and reel specifications of 8mm wide and 4mm pitch, making it compatible with standard vacuum and mechanical pick & place assembly systems. Its ultra-low profile is suitable for advanced surface mount PCB applications and is ideal for use with miniature probes, clips, and hooks.

Datasheet Summary
Powered by GS/AI

The SMT Test Point, Micro Mini, part number 5015, from Keystone Electronics Corp. is designed for efficient and safe board-level testing, particularly on dense circuit boards. It is manufactured using .010 (.25) phosphor bronze with a silver plate finish, providing a large mounting surface area for enhanced durability and strength. The product is packaged in reels of 1,000 pieces, with tape and reel specifications of 8mm wide and 4mm pitch, making it compatible with standard vacuum and mechanical pick & place assembly systems. Its ultra-low profile is suitable for advanced surface mount PCB applications and is ideal for use with miniature probes, clips, and hooks.

Suppliers

Company
Product
Description
Supplier Links
SMT Test Point- Micro Mini, Silver-1000 pc Reels - 5015 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Test Point- Micro Mini, Silver-1000 pc Reels
5015
SMT Test Point- Micro Mini, Silver-1000 pc Reels 5015
Part Number: 5015 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Style: Miniature

Part Number: 5015

  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 7" reel
  • Style: Miniature
Buy Now Datasheet
Test Points - 36-5015DKR-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5015DKR-ND
Test Points 36-5015DKR-ND
PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet
Test Points - 36-5015CT-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5015CT-ND
Test Points 36-5015CT-ND
PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet
Test Points - 36-5015TR-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5015TR-ND
Test Points 36-5015TR-ND
PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

PC Test Point, Miniature Phosphor Bronze, Silver Plating Surface Mount Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey DigiKey
Product Category Test Points Test Points Test Points Test Points
Product Number 5015 36-5015DKR-ND 36-5015CT-ND 36-5015TR-ND
Product Name SMT Test Point- Micro Mini, Silver-1000 pc Reels Test Points Test Points Test Points
Type / Mounting Surface Mount Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

THM Test Point-No Base, Standard - 5023 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack White - 11001 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
Horizontal Test Jack-Red - 6049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers
Vertical PCB Test Jack-Green - 6040 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Standards / Compliances RoHS
View Details
2 suppliers