Keystone Electronics Corp. Miniature THM Test Point -Black 5001

Description
Part Number: 5001 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet
Description
Part Number: 5001 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature THM Test Point -Black - 5001 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature THM Test Point -Black
5001
Miniature THM Test Point -Black 5001
Part Number: 5001 Color: Black Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Miniature Type: Color Keyed

Part Number: 5001

  • Color: Black
  • Finish/Plating: Silver Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Style: Miniature
  • Type: Color Keyed
Buy Now Datasheet
 - 2034926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal. Colour = Black Hole Diameter = 1.6mm Insulated = Yes Body Material = Phosphor Bronze Height Above Panel = 4.6mm

Test points for mounting an oscilloscope probe etc. The form of the contact allows it to be held onto the circuit for wave soldering. With the type 3, a measurement can be made on a board where the density of the components would not allow this to be performed with a traditional terminal.
Colour = Black
Hole Diameter = 1.6mm
Insulated = Yes
Body Material = Phosphor Bronze
Height Above Panel = 4.6mm

Supplier's Site
Test and Measurement -Test Points - 5001 - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement -Test Points
5001
Test and Measurement -Test Points 5001
Manufacturer: Keystone Electronics Category: Test and Measurement -Test Points Series: THM Package: Bulk Product Status: Active Type: PC Test Point, Miniature Mounting Type: Through Hole Color: Black Hole Diameter: 0.040" (1.02mm) Size / Dimension: 0.100" Dia x 0.180" L (2.54mm x 4.57mm)

Manufacturer: Keystone Electronics
Category: Test and Measurement -Test Points
Series: THM
Package: Bulk
Product Status: Active
Type: PC Test Point, Miniature
Mounting Type: Through Hole
Color: Black
Hole Diameter: 0.040" (1.02mm)
Size / Dimension: 0.100" Dia x 0.180" L (2.54mm x 4.57mm)

Buy Now Datasheet
Test Points - 36-5001-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-5001-ND
Test Points 36-5001-ND
"Black PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

"Black PC Test Point, Miniature Phosphor Bronze, Silver Plating 0.040"" (1.02mm) Hole Diameter Mounting Type"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Test Points Test Points Test Points Test Points
Product Number 5001 2034926 5001 36-5001-ND
Product Name Miniature THM Test Point -Black Test and Measurement -Test Points Test Points
Type / Mounting Thru-Hole Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Type THM Test Point - 1037 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
View Details
2 suppliers
PTFE Insulated Test Jack White - 11002 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers
Test Points - 36-680-ND - DigiKey
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
PTFE Insulated Test Jack Red - 11014-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers