Keystone Electronics Corp. Horizontal Test Jack-White 6054

Description
Part Number: 6054 Color: White Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 6054 Color: White Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack-White - 6054 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Test Jack-White
6054
Horizontal Test Jack-White 6054
Part Number: 6054 Color: White Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal or Vertical RoHS: Yes Type: Test Jack

Part Number: 6054

  • Color: White
  • Finish/Plating: Silver Plate
  • Material: Beryllium Copper
  • Mounting: THM
  • Orientation: Horizontal or Vertical
  • RoHS: Yes
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-6054-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-6054-ND
Test Points 36-6054-ND
White PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

White PC Test Point Jack Beryllium Copper, Silver Plating Through Hole, Horizontal Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 6054 36-6054-ND
Product Name Horizontal Test Jack-White Test Points
Type / Mounting Thru-Hole Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Color Keyed SMT Test Point -Grey - 5198TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers
THM Test Point -No Base, Low Profile - 5020 - Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11001-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
PTFE Insulated Test Jack White - 11006 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
2 suppliers