Keystone Electronics Corp. PTFE Insulated Test Jack Black 11012-B

Description
Part Number: 11012-B Color: Black Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote Datasheet
Description
Part Number: 11012-B Color: Black Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Test Jack Black - 11012-B - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Test Jack Black
11012-B
PTFE Insulated Test Jack Black 11012-B
Part Number: 11012-B Color: Black Material: PTFE Orientation: Vertical Pin Size: 0.080 RoHS: No Type: Test Jack

Part Number: 11012-B

  • Color: Black
  • Material: PTFE
  • Orientation: Vertical
  • Pin Size: 0.080
  • RoHS: No
  • Type: Test Jack
Buy Now Datasheet
Test Points - 36-11012-B-ND - DigiKey
Thief River Falls, MN, United States
Test Points
36-11012-B-ND
Test Points 36-11012-B-ND
Black PC Test Point Jack Brass, Gold Plating Mounting Type

Black PC Test Point Jack Brass, Gold Plating Mounting Type

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Test Points Test Points
Product Number 11012-B 36-11012-B-ND
Product Name PTFE Insulated Test Jack Black Test Points
Type / Mounting Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Compact Test Point, Tin -Blue - 5277 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type / Mounting Thru-Hole
Features Color Keyed
Rated Current 2 amps
View Details
2 suppliers
PTFE Insulated Test Jack Red - 11004-R - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Horizontal Test Jack-silver plate Blue - 6071 - Keystone Electronics Corp.
Specs
Standards / Compliances RoHS
View Details
Color Keyed SMT Test Point -White - 5192TR - Keystone Electronics Corp.
Specs
Type / Mounting Surface Mount
Packaging Method Tape Reel; Tape and Reel - 1,000 / 13" reel
Features Color Keyed
View Details
2 suppliers