Keystone Electronics Corp. .025" Square Wire Wrap Pin .625" Long 5076

Description
Part Number: 5076 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5076 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5076 is a .025-inch square wire wrap pin, 0.625 inch (15.9 mm) in length, made of phosphor bronze with tin plate finish. It is designed for secure insertion into printed circuit boards and features a conical end with a smooth radius to minimize damage to plated holes. The pin is suitable for use with boards up to 0.093 inch (2.36 mm) thick and adheres to RoHS compliance and ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Part number 5076 is a .025-inch square wire wrap pin, 0.625 inch (15.9 mm) in length, made of phosphor bronze with tin plate finish. It is designed for secure insertion into printed circuit boards and features a conical end with a smooth radius to minimize damage to plated holes. The pin is suitable for use with boards up to 0.093 inch (2.36 mm) thick and adheres to RoHS compliance and ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .625" Long
5076
.025" Square Wire Wrap Pin .625" Long 5076
Part Number: 5076 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5076

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5076
Product Name .025" Square Wire Wrap Pin .625" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details