The .025 square wire wrap pin is a seamless contact designed for insertion into printed circuit board holes, with a length of 0.995 inches (25.3 mm), conical ends with a 0.003 radian corner blend, and a tolerance of 0.003 per inch. The pin is made of phosphor bronze with tin plating and is suitable for staking to board thicknesses of 0.062 inches (1.57 mm) and 0.093 inches (2.36 mm).
Part Number: 5082
| Keystone Electronics Corp. | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | 5082 |
| Product Name | .025" Square Wire Wrap Pin .995" Long |
| Material | Phosphor Bronze |