Keystone Electronics Corp. .025" Square Wire Wrap Pin .850" Long 5080

Description
Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5080 is a .025 inch square wire wrap pin with a length of 0.850 inches (21.6 mm), designed for insertion into printed circuit boards. It is made of phosphor bronze with tin plating, features a conical end with a .003 inch radius for smooth insertion, and is suitable for staking to boards up to .093 inch (2.36 mm) thick. The pin is completely burr-free and meets specified dimensional tolerances.

Datasheet Summary
Powered by GS/AI

Part number 5080 is a .025 inch square wire wrap pin with a length of 0.850 inches (21.6 mm), designed for insertion into printed circuit boards. It is made of phosphor bronze with tin plating, features a conical end with a .003 inch radius for smooth insertion, and is suitable for staking to boards up to .093 inch (2.36 mm) thick. The pin is completely burr-free and meets specified dimensional tolerances.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .850" Long
5080
.025" Square Wire Wrap Pin .850" Long 5080
Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5080

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5080
Product Name .025" Square Wire Wrap Pin .850" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details