Keystone Electronics Corp. Uninsulated Shorting Pin- .500" Wide 1430-5

Description
Part Number: 1430-5 Finish/Plating: Gold Plate Length: .500 [12.7] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1430-5 Finish/Plating: Gold Plate Length: .500 [12.7] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1430-5 is an uninsulated shorting pin with a length of 0.500 inches (12.7 mm) and a pin diameter of 0.040 inch (1.02 mm). The pin is made of brass with gold plating. The insulator is polypropylene, and the overall dimensions include a width of 0.500 inch (12.7 mm).

Datasheet Summary
Powered by GS/AI

The 1430-5 is an uninsulated shorting pin with a length of 0.500 inches (12.7 mm) and a pin diameter of 0.040 inch (1.02 mm). The pin is made of brass with gold plating. The insulator is polypropylene, and the overall dimensions include a width of 0.500 inch (12.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Uninsulated Shorting Pin- .500
New Hyde Park, NY, USA
Uninsulated Shorting Pin- .500" Wide
1430-5
Uninsulated Shorting Pin- .500" Wide 1430-5
Part Number: 1430-5 Finish/Plating: Gold Plate Length: .500 [12.7] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1430-5

  • Finish/Plating: Gold Plate
  • Length: .500 [12.7]
  • Material: Brass
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 1430-5
Product Name Uninsulated Shorting Pin- .500" Wide
Nominal Diameter 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details