Keystone Electronics Corp. .025" Square Wire Wrap Pin .535" Long 5073

Description
Part Number: 5073 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5073 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5073 is a .025 square wire wrap pin, .535 inch (13.6 mm) long, made of phosphor bronze with tin plate finish. It has a conical end with a .003 radius and is designed for insertion into printed circuit boards with minimal hole damage. The pin is completely burr-free with straightness within .003 per inch.

Datasheet Summary
Powered by GS/AI

Part number 5073 is a .025 square wire wrap pin, .535 inch (13.6 mm) long, made of phosphor bronze with tin plate finish. It has a conical end with a .003 radius and is designed for insertion into printed circuit boards with minimal hole damage. The pin is completely burr-free with straightness within .003 per inch.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .535" Long
5073
.025" Square Wire Wrap Pin .535" Long 5073
Part Number: 5073 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5073

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5073
Product Name .025" Square Wire Wrap Pin .535" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details