Keystone Electronics Corp. .025" Square Wire Wrap Pin .642" Long 5077

Description
Part Number: 5077 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5077 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5077 is a .025 inch square wire wrap pin, 0.642 inches long, made of phosphor bronze with tin plate finish. It is designed for insertion into printed circuit boards and features a conical end with a smooth radius to minimize damage to plated holes during installation. The pin is compatible with boards up to 0.093 inches thick and can be staked for secure mounting.

Datasheet Summary
Powered by GS/AI

Part number 5077 is a .025 inch square wire wrap pin, 0.642 inches long, made of phosphor bronze with tin plate finish. It is designed for insertion into printed circuit boards and features a conical end with a smooth radius to minimize damage to plated holes during installation. The pin is compatible with boards up to 0.093 inches thick and can be staked for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .642" Long
5077
.025" Square Wire Wrap Pin .642" Long 5077
Part Number: 5077 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5077

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5077
Product Name .025" Square Wire Wrap Pin .642" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details