Keystone Electronics Corp. .025" Square Wire Wrap Pin .600" Long 5074

Description
Part Number: 5074 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5074 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5074 is a .025 inch square wire wrap pin, 0.600 inch long, designed for insertion into printed circuit boards and staking to boards up to 0.093 inch thick. It is made of phosphor bronze with tin plate finish, features a conical end with a .003 inch radius for smooth insertion, and is completely burr-free within .003 inch per inch. The pin is compatible with pre-plated PCB holes and ensures minimal damage during insertion.

Datasheet Summary
Powered by GS/AI

The 5074 is a .025 inch square wire wrap pin, 0.600 inch long, designed for insertion into printed circuit boards and staking to boards up to 0.093 inch thick. It is made of phosphor bronze with tin plate finish, features a conical end with a .003 inch radius for smooth insertion, and is completely burr-free within .003 inch per inch. The pin is compatible with pre-plated PCB holes and ensures minimal damage during insertion.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .600" Long
5074
.025" Square Wire Wrap Pin .600" Long 5074
Part Number: 5074 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5074

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5074
Product Name .025" Square Wire Wrap Pin .600" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details