Keystone Electronics Corp. .025" Square Wire Wrap Pin .440" Long 5071

Description
Part Number: 5071 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5071 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5071 is a .025 square wire wrap pin, 0.440 inches (11.2 mm) long, made of phosphor bronze with tin plate finish. It features a conical end with a .003 radius to ensure smooth insertion into plated through-holes without damaging the PCB. The pin is designed for secure mounting in circuit boards and is suitable for point-to-point wiring applications where minimal insertion force and reliable contact are required.

Datasheet Summary
Powered by GS/AI

Part number 5071 is a .025 square wire wrap pin, 0.440 inches (11.2 mm) long, made of phosphor bronze with tin plate finish. It features a conical end with a .003 radius to ensure smooth insertion into plated through-holes without damaging the PCB. The pin is designed for secure mounting in circuit boards and is suitable for point-to-point wiring applications where minimal insertion force and reliable contact are required.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .440" Long
5071
.025" Square Wire Wrap Pin .440" Long 5071
Part Number: 5071 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5071

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5071
Product Name .025" Square Wire Wrap Pin .440" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details