Keystone Electronics Corp. Uninsulated Shorting Pin- .250" Wide 1430-2

Description
Part Number: 1430-2 Finish/Plating: Gold Plate Length: .250 [6.4] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1430-2 Finish/Plating: Gold Plate Length: .250 [6.4] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1430-2 is an uninsulated shorting pin with a length of 0.250 inches (6.4 mm) and a pin diameter of 0.040 inches (1.02 mm). The pin is made of brass with a gold plate finish, and the insulator is polypropylene. It is part of a series of uninsulated shorting pins designed for use with .040 inch diameter pins.

Datasheet Summary
Powered by GS/AI

The 1430-2 is an uninsulated shorting pin with a length of 0.250 inches (6.4 mm) and a pin diameter of 0.040 inches (1.02 mm). The pin is made of brass with a gold plate finish, and the insulator is polypropylene. It is part of a series of uninsulated shorting pins designed for use with .040 inch diameter pins.

Suppliers

Company
Product
Description
Supplier Links
Uninsulated Shorting Pin- .250
New Hyde Park, NY, USA
Uninsulated Shorting Pin- .250" Wide
1430-2
Uninsulated Shorting Pin- .250" Wide 1430-2
Part Number: 1430-2 Finish/Plating: Gold Plate Length: .250 [6.4] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1430-2

  • Finish/Plating: Gold Plate
  • Length: .250 [6.4]
  • Material: Brass
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 1430-2
Product Name Uninsulated Shorting Pin- .250" Wide
Nominal Diameter 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details