Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount 4914

Description
Part Number: 4914 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4914 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4914 is a .250 (6.4 mm) tab Sturdi-Mount male PCB quick-fit terminal made of .032 (.81 mm) brass with matte tin plating, designed for through-hole mounting with a .067 (1.7 mm) diameter hole and a 90° angle orientation.

Datasheet Summary
Powered by GS/AI

The 4914 is a .250 (6.4 mm) tab Sturdi-Mount male PCB quick-fit terminal made of .032 (.81 mm) brass with matte tin plating, designed for through-hole mounting with a .067 (1.7 mm) diameter hole and a 90° angle orientation.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount
4914
Male .250" Quick Fit Terminal Sturdi-Mount 4914
Part Number: 4914 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4914

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.067
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4914-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4914-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4914-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4914 36-4914-ND
Product Name Male .250" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled - 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details