Keystone Electronics Corp. Terminals - Turret Connectors 1511-3

Description
TERM TURRET HOLLOW L=6.17MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=6.17MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1511-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1511-3-ND
Terminals - Turret Connectors 36-1511-3-ND
TERM TURRET HOLLOW L=6.17MM TIN

TERM TURRET HOLLOW L=6.17MM TIN

Buy Now Datasheet
Terminal, Turret, 0.091In, Though Hole; Insulation Keystone - 07C8580 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.091In, Though Hole; Insulation Keystone
07C8580
Terminal, Turret, 0.091In, Though Hole; Insulation Keystone 07C8580
TERMINAL, TURRET, 0.091IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:9.7mm; Length - Below Flange:3.5mm; Product Range:-; Board Thickness:0.093"; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, 0.091IN, THOUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:9.7mm; Length - Below Flange:3.5mm; Product Range:-; Board Thickness:0.093"; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1511-3-ND 07C8580
Product Name Terminals - Turret Connectors Terminal, Turret, 0.091In, Though Hole; Insulation Keystone
Terminal Type Single End, Fork, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details